EN
  • EN
  • DE

GBJ1506

Part No GBJ1506
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 15A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 600V 15A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 7.5A
Current - Reverse Leakage at Vr 10μA at 600V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Family Part Number GBJ1506
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176904-GBJ1506
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBJ1506 CAD Model

Description

Introducing the GBJ1506 Full Wave Bridge Rectifier from Diodes Incorporated

The GBJ1506 is a robust full wave bridge rectifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is engineered to convert an alternating current (AC) input into a direct current (DC) output, which is a crucial function in a wide range of electronic applications. The GBJ1506 stands out due to its high reliability, efficiency, and compact form factor, making it an ideal choice for designers looking to optimize their power conversion systems.

Key Features of the GBJ1506:

  • High Current Capability: The device offers a high forward current of 15A, making it suitable for handling considerable power requirements in various electronic circuits.
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 600V, the GBJ1506 ensures safe operation under high voltage conditions, providing ample protection against voltage surges.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power loss and improves efficiency, which is vital for maintaining the performance of the overall system.
  • High Surge Current Capability: The rectifier can withstand high surge currents, offering excellent robustness during transient conditions.
  • Isolation Voltage: It boasts an isolation voltage of 1500V from terminal to terminal, ensuring the component's integrity and user safety.
  • Package: Encased in a GBJ package, the GBJ1506 is designed for through-hole mounting, which facilitates easy installation and soldering onto printed circuit boards (PCBs).

Applications:

The GBJ1506 is versatile and can be used in a variety of power conversion applications, including:

  • Power Supplies
  • Adapters
  • On-board DC/DC converters
  • Battery Chargers
  • Office Equipment
  • Telecommunication Devices
  • Consumer Electronics

Diodes Incorporated's GBJ1506 is a testament to their commitment to providing high-quality, reliable components for the electronics industry. With its impressive electrical characteristics and practical design, the GBJ1506 is a top choice for engineers and designers seeking to enhance the performance and reliability of their power management solutions.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2626 $51.2070
465+ $0.2155 $100.2075
720+ $0.2087 $150.2640
995+ $0.2020 $200.9900
1,285+ $0.1953 $250.9605
1,715+ $0.1751 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess