EN
  • EN
  • DE

GBJ1006-F

Part No GBJ1006-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 600V 10A GBJ / 10A GLASS PASSIVATED BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 5A
Current - Reverse Leakage at Vr 10μA at 600V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Part Number Series GBJ1006
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807917-GBJ1006-F
Ultra Librarian 3D Model Ultra Librarian GBJ1006-F CAD Model

Description

The GBJ1006-F, manufactured by Diodes Incorporated, is a robust rectifier bridge that is designed to deliver efficient and reliable performance in a variety of applications. This component is part of the GBJ series and is packaged in a GBJ form factor, which is known for its high surge capacity and thermal efficiency. The GBJ1006-F is ideal for use in general-purpose AC/DC bridge full-wave rectification for power supply, lighting ballasts, battery charger, home appliances, office equipment, and telecommunication applications.

Key Features

  • Current Rating: The GBJ1006-F has a forward rectified current of 10A, making it suitable for handling moderate to high current requirements.
  • Peak Reverse Voltage: It is capable of withstanding a peak reverse voltage of up to 600V, providing a good safety margin for applications with high voltage requirements.
  • High Surge Current Capability: This rectifier can handle a surge overload rating of 150A, ensuring reliable operation during transient conditions.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is particularly beneficial in energy-sensitive applications.
  • Isolation Voltage: With an isolation voltage of 1500V from case to leads, it provides excellent isolation properties for safety and equipment protection.

Applications

The GBJ1006-F is a versatile component that can be used in a wide range of electronic circuits. Its main applications include:

  • Switching power supplies
  • Adapters
  • On-board DC/DC converters
  • Lighting fixtures with ballasts
  • Battery chargers for consumer electronics
  • Office automation devices
  • Telecommunication equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The GBJ1006-F is built to meet rigorous standards, ensuring that it performs reliably even under challenging conditions. It is RoHS compliant and lead-free, making it suitable for use in environmentally sensitive applications. With its superior design and proven reliability, the GBJ1006-F is an excellent choice for designers looking for a dependable rectifier solution.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2180 $54.8100
105+ $0.9994 $104.9370
155+ $0.9681 $150.0555
215+ $0.9369 $201.4335
280+ $0.9057 $253.5960
370+ $0.8120 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess