EN
  • EN
  • DE

G20H100CTW

Part No G20H100CTW
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description TRENCH SCHOTTKY RECTIFIER GEN II / Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Full Pack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 770 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 4 µA @ 100 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220AB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-G20H100CTW
Standard Package 50
Win Source Part Number 1060117-G20H100CTW
Ultra Librarian 3D Model Ultra Librarian G20H100CTW CAD Model

Description

Product Overview: G20H100CTW from Diodes Incorporated

The G20H100CTW is a high-performance Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to handle high current and voltage with efficiency, making it an ideal choice for power supply applications where low forward voltage drop and high efficiency are required.

The device features a dual common cathode configuration and is housed in a TO-220 package, which is known for its robustness and ability to dissipate heat effectively. With a repetitive peak reverse voltage (VRRM) of 100V and an average forward rectified current (IF(AV)) of 20A at TC = 125°C, the G20H100CTW is capable of supporting the demanding requirements of high-performance power systems.

One of the key attributes of the G20H100CTW is its low forward voltage drop, which contributes to its high efficiency. This characteristic minimizes power loss and helps in reducing the overall thermal footprint of the system. Additionally, the rectifier offers a fast switching capability, which is essential for applications that require quick response times.

The G20H100CTW is designed with a guard ring for enhanced ruggedness and long-term reliability. This feature makes the device particularly suitable for operation in environments that are prone to high levels of stress and where consistent performance is critical.

Diodes Incorporated has designed the G20H100CTW to meet the stringent requirements of various applications, including power factor correction (PFC) circuits, free-wheeling diodes in converters, and polarity protection applications. Its high surge capability ensures that the device can handle high overload conditions without failure.

In summary, the G20H100CTW Schottky rectifier from Diodes Incorporated is a powerful and reliable component that offers a combination of high efficiency, low power loss, and robust performance for advanced electronic applications. Its thermal and electrical characteristics make it a top choice for engineers looking to optimize their power systems for both performance and durability.

You May Also Be Interested in

Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.9653
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4084 $59.2180
345+ $0.3352 $115.6440
535+ $0.3247 $173.7145
740+ $0.3142 $232.5080
955+ $0.3038 $290.1290
1,275+ $0.2723 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess