EN
  • EN
  • DE

AD537JH

Part No AD537JH
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC V/F CONV TO-100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Type Voltage to Frequency
Maximum Input Frequency 100kHz
Full Scale ±30ppm/°C
Linearity ±0.05%
Mounting Through Hole
Case / Package TO-100-10
Win Source Part Number 076880-AD537JH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD537JH CAD Model

Description

AD537JH Voltage to Frequency Converter

The AD537JH from Analog Devices Inc. is a high-performance, monolithic voltage-to-frequency converter (VFC) integrated circuit, renowned for its reliability and precision. Designed to provide a simple and effective method for analog-to-digital conversion, the AD537JH converts a voltage input into a linear frequency output. This unique feature makes it suitable for a wide range of applications, including isolated data transmission, long-term integration, linear frequency modulation, voltage-to-frequency conversion in precision analog-to-digital systems, and many more.

Key Features:

  • High Linearity: The AD537JH offers excellent linearity with a nonlinearity error of typically ±0.01% for a 10 kHz full-scale frequency.
  • Wide Dynamic Range: This VFC operates over a wide dynamic range, maintaining high accuracy over its entire operating range.
  • Single or Dual Supply Operation: The device can be powered by a single supply of 5V to 36V or dual supplies of ±5V to ±18V, providing flexibility in various system designs.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-operated and portable applications.
  • Frequency Adjust: The output frequency can be adjusted over a wide range by using an external resistor or the supply voltage, providing versatility in its application.

Applications:

  • Isolated Data Transmission
  • Analog-to-Digital Conversion
  • Long-Term Integration
  • Frequency Modulation and Demodulation
  • Motor Speed Control

The AD537JH is housed in a hermetically sealed 10-lead metal can, ensuring robust performance in harsh environments. Its ease of use, combined with its high performance, makes it an excellent choice for engineers and designers looking for a reliable VFC solution. The AD537JH's ability to interface with standard logic families further simplifies its integration into digital systems, making it a versatile component for a multitude of electronic applications.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $7.1279
NJR Corporation/NJRC
Lowest to $0.9792
Analog Devices Inc.
IC V/F CONV TO-100-10
Lowest to $22.3846
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $2.9249
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Analog Devices Inc.
IC V/F CONV 14-CDIP
Lowest to $74.4820
Texas Instruments
FVC 8-Pin SOIC T/R / LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $1.8138
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $13.1396

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4496 $73.4496
2+ $60.2664 $120.5328
3+ $58.3830 $175.1490
4+ $56.4997 $225.9988
5+ $54.6164 $273.0820
7+ $48.9664 $342.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess