EN
  • EN
  • DE

FXT704SMTA

Part No FXT704SMTA
Manufacturer Diodes Incorporated
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178036-FXT704SMTA
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FXT704SMTA CAD Model

Description

The FXT704SMTA is a state-of-the-art electronic component designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is tailored to meet the rigorous demands of modern electronic applications, offering both reliability and performance.

Key Features

  • High-Speed Switching: The FXT704SMTA is built for applications that require rapid switching, ensuring efficient operation and minimal signal delay.
  • Low Power Consumption: This component is optimized for low power consumption, making it ideal for energy-sensitive projects.
  • Robust Thermal Performance: With an excellent thermal management design, the FXT704SMTA operates reliably even under high temperature conditions.
  • Small Footprint: The compact size of the FXT704SMTA allows for integration into space-constrained designs without sacrificing functionality.

Applications

The versatility of the FXT704SMTA makes it suitable for a wide range of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Controllers
  • LED Lighting Solutions
  • Telecommunication Circuits

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The FXT704SMTA is manufactured in state-of-the-art facilities, ensuring that each product meets stringent quality standards. Reliability is a hallmark of Diodes Incorporated's offerings, and the FXT704SMTA is no exception, providing dependable performance over its lifecycle.

Technical Specifications

The FXT704SMTA boasts impressive technical specifications that cater to a broad spectrum of electronic applications:

  • Voltage Rating
  • Current Handling Capabilities
  • Power Dissipation
  • Operating Temperature Range
  • Package Type

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess