Product Overview: FST828TA from Diodes Incorporated
The FST828TA is a high-performance, surface-mount switching transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This NPN transistor is engineered to provide efficient amplification and switching capabilities for a wide range of electronic applications.
Key Features
- High Current Gain Bandwidth Product: With a fT of 300MHz, the FST828TA offers excellent frequency response, making it suitable for high-speed switching applications.
- Low Collector-Emitter Saturation Voltage: The low VCE(sat) minimizes on-state power loss and improves efficiency, particularly in low-voltage operations.
- High Collector Current: Capable of handling a continuous collector current (IC) of up to 600mA, this transistor can drive larger loads than many other transistors in its class.
- Surface-Mount Package: The SOT-523 package is compact and suitable for high-density PCB designs, enabling miniaturization of electronic circuits.
Applications
The versatile FST828TA transistor is ideal for a multitude of applications, including but not limited to:
- Signal Amplification
- Power Management Circuits
- Switching Regulators
- Motor Controllers
- Audio Amplifiers
- Driver Stages in Hi-Fi Amplifiers and TV Circuits
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The FST828TA is built to offer not only performance but also reliability and durability, ensuring a long operational life in a variety of environmental conditions.
Environmental Compliance
The FST828TA complies with RoHS directives, reflecting Diodes Incorporated's dedication to environmental responsibility. By choosing this transistor, customers are making an environmentally conscious decision without compromising on performance.
For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated website or contact their support team for further assistance.