EN
  • EN
  • DE

FRS1MEQ-7

Part No FRS1MEQ-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description RAPID GPP RECTIFIER DO-219AA T&R / Diode Standard 1000 V 1A Surface Mount DO-219AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 500 ns
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Capacitance @ Vr, F 5pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case DO-219AA
Supplier Device Package DO-219AA
Operating Temperature - Junction -55°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-FRS1MEQ-7TR
Standard Package 3,000
Win Source Part Number 961600-FRS1MEQ-7
Ultra Librarian 3D Model Ultra Librarian FRS1MEQ-7 CAD Model

Description

The FRS1MEQ-7 is a high-performance, surface-mount Fast Recovery Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered to provide efficient and reliable performance for a wide range of applications requiring fast switching and low power loss.

Key Features

  • Fast Reverse Recovery Time: The FRS1MEQ-7 boasts a rapid reverse recovery time, which is essential for high-efficiency power supplies and reduces switching losses in high-frequency operations.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier enhances power efficiency, leading to energy savings and reduced heat generation.
  • High Current Capability: This device can handle a high forward surge current, making it suitable for applications that experience occasional surges or spikes in current.
  • Robust Construction: The FRS1MEQ-7 is built with a glass passivated chip, providing reliable performance and a robust product that stands up to challenging environments.
  • SMD Package: The surface-mount MELF package allows for efficient assembly in automated manufacturing processes and is designed to optimize board space.

Applications

The versatility of the FRS1MEQ-7 makes it ideal for a variety of applications, including:

  • Power management systems
  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection

Specifications

Parameter Value
Reverse Voltage 1000V
Average Rectified Forward Current 1A
Operating Temperature Range -55°C to +150°C
Package Type MELF

With its combination of fast recovery time, low power loss, and high current capability, the FRS1MEQ-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their power systems for both performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.8316
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess