EN
  • EN
  • DE

FP2500054

Part No FP2500054
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 25.0000MHZ 18PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features 25 MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name FP2500054
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872212-FP2500054
Ultra Librarian 3D Model Ultra Librarian FP2500054 CAD Model

Description

FP2500054 - Diodes Incorporated

The FP2500054 is a state-of-the-art semiconductor product from Diodes Incorporated, a leading manufacturer and supplier of high-quality discrete and analog semiconductor products. This component is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of circuit implementations.

Key Features:

  • High Performance: The FP2500054 is engineered to deliver top-notch performance, ensuring that your electronic devices operate at their peak capabilities.
  • Energy Efficiency: With its focus on energy conservation, this product helps in reducing power consumption, making it an ideal choice for eco-friendly and cost-effective designs.
  • Durability: Manufactured with robust materials, the FP2500054 is built to withstand harsh conditions and provide a long operational life, minimizing the need for frequent replacements.
  • Compact Design: The small footprint of the FP2500054 allows for its integration into space-constrained applications, offering flexibility in design without compromising on functionality.
  • High Integration: This component integrates multiple functions or features, which can potentially reduce the number of components required in a circuit.

Applications:

The FP2500054 is versatile and can be used in various applications, including but not limited to:

  • Power Management Systems
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Units
  • Communication Devices

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The FP2500054 is subjected to rigorous testing and quality control measures to ensure that it meets these standards, providing customers with confidence in their choice of component for their critical applications.

For detailed specifications, technical datasheets, and application notes, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative for more information on the FP2500054.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9305 $60.4825
155+ $0.7636 $118.3580
235+ $0.7397 $173.8295
325+ $0.7158 $232.6350
420+ $0.6920 $290.6400
560+ $0.6204 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess