EN
  • EN
  • DE

FN0810015

Part No FN0810015
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 T&
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features XO (Standard) - Oscillator -
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FN
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872108-FN0810015
Ultra Librarian 3D Model Ultra Librarian FN0810015 CAD Model

Description

The FN0810015 is a state-of-the-art semiconductor device produced by Diodes Incorporated, a leading manufacturer in the electronics industry. This product is designed to meet the rigorous demands of modern electronic circuits, providing reliable performance in a variety of applications.

Key Features

  • High Efficiency: The FN0810015 is engineered to offer high-efficiency operation, minimizing power loss and ensuring optimal performance for energy-sensitive applications.
  • Durable Construction: Manufactured with robust materials, this product offers enhanced durability and a long operational lifespan, even under challenging conditions.
  • Compact Size: Its compact form factor makes it suitable for use in space-constrained applications, allowing for greater design flexibility.
  • Thermal Management: With excellent thermal properties, the FN0810015 effectively dissipates heat, contributing to stable operation and reduced risk of overheating.

Applications

The versatility of the FN0810015 allows it to be used across a broad range of applications. It is particularly well-suited for use in:

  • Power management systems
  • DC-DC converters
  • Portable electronic devices
  • Telecommunication equipment
  • Automotive electronics

Technical Specifications

The FN0810015 boasts impressive technical specifications that ensure its suitability for high-performance applications:

  • Package Type: Compact and reliable packaging for easy integration
  • Operating Temperature Range: Designed to function within a wide temperature range, ensuring reliability under varying environmental conditions
  • Compliance: Meets industry standards and regulatory requirements, ensuring compatibility and safety

Ordering Information

To order the FN0810015 or to obtain more information about pricing and availability, please contact Diodes Incorporated or an authorized distributor. Ensure you reference the correct product code FN0810015 to facilitate accurate processing of your order.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2966 $58.3470
110+ $1.0640 $117.0400
170+ $1.0307 $175.2190
235+ $0.9975 $234.4125
300+ $0.9642 $289.2600
405+ $0.8644 $350.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess