EN
  • EN
  • DE

FMMZ5232TA

Part No FMMZ5232TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1059478-FMMZ5232TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMZ5232TA CAD Model

Description

Introducing the FMMZ5232TA Zener Diode by Diodes Incorporated

The FMMZ5232TA is a high-quality Zener diode from the renowned manufacturer Diodes Incorporated, designed to provide reliable voltage regulation in a variety of electronic circuits. This precision Zener diode is a testament to Diodes Incorporated's commitment to providing components that meet the highest standards of performance and durability.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 5.6V, the FMMZ5232TA ensures stable voltage regulation, making it an ideal choice for providing a reference voltage in many electronic applications.
  • Power Dissipation: This Zener diode has a power dissipation rating of 500mW, which allows it to withstand moderate levels of power while maintaining its Zener voltage within specified limits.
  • Package: Encased in a small SOD-123 package, the FMMZ5232TA is perfect for applications where space is at a premium, without compromising on performance.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage reference for your circuit designs.
  • Operating Temperature Range: This component can operate over a wide temperature range of -55°C to +150°C, ensuring reliable performance in a variety of environmental conditions.

Applications

The FMMZ5232TA is versatile and can be used in numerous applications, such as:

  • Voltage regulation modules
  • Surge protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices

Reliability and Quality Assurance

Diodes Incorporated is known for its rigorous quality control processes, and the FMMZ5232TA is no exception. Each diode is subjected to stringent testing to ensure it meets the specified parameters and can handle the demands of real-world applications. Customers can trust the FMMZ5232TA for its consistent performance and long-term reliability.

Whether you are designing a power supply or looking to protect sensitive electronics, the FMMZ5232TA Zener diode from Diodes Incorporated is an excellent choice for maintaining voltage stability and protecting your circuitry.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess