EN
  • EN
  • DE

FMMV3102TA

Part No FMMV3102TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAPAC 30V 25PF SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 25pF @ 3V, 1MHz
Capacitance Ratio 4.5
Capacitance Ratio Condition C3/C25
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 300 @ 3V, 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 067330-FMMV3102TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMV3102TA CAD Model

Description

Introducing the FMMV3102TA - A High-Performance Switching Diode from Diodes Incorporated

The FMMV3102TA is a cutting-edge, high-speed switching diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This diode is engineered to deliver fast switching speeds, high reliability, and efficiency, making it suitable for a wide range of electronic applications.

Constructed with advanced semiconductor technology, the FMMV3102TA boasts impressive electrical characteristics that cater to modern electronic demands. It features a reverse voltage of 100V and a forward current of 200mA, providing a robust solution for high-voltage and current requirements. With its fast reverse recovery time, the FMMV3102TA ensures minimal energy loss during the switching process, enhancing the overall performance of the electronic circuit.

The FMMV3102TA comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers high thermal efficiency and excellent power handling capabilities. The device's packaging is designed for easy integration into surface-mount technology (SMT) processes, facilitating efficient assembly and manufacturing workflows.

One of the significant advantages of the FMMV3102TA is its low leakage current, which is crucial for power-sensitive designs. This characteristic ensures that the diode maintains its efficiency even in standby or off modes, contributing to the overall energy savings in the application it is used in.

Applications for the FMMV3102TA are diverse, ranging from high-speed logic circuits, switching power supplies, to inverters and freewheeling diodes in various electronic devices. Its reliability and performance make it an excellent choice for designers and engineers looking to improve their products with high-quality semiconductor components.

In summary, the FMMV3102TA from Diodes Incorporated represents a blend of innovation, efficiency, and reliability in the realm of high-speed switching diodes. Its electrical characteristics, packaging, and performance make it an indispensable component for modern electronic applications that demand precision and longevity.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2562 $71.2810
10+ $11.6978 $116.9780
16+ $11.3317 $181.3072
22+ $10.9667 $241.2674
28+ $10.6006 $296.8168
37+ $9.5045 $351.6665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess