EN
  • EN
  • DE

FMMV109TA

Part No FMMV109TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Manufacturer Diodes Incorporated
Win Source Part Number 264276-FMMV109TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMMV109TA CAD Model

Description

Introducing the FMMV109TA - A High-Performance Switching Diode from Diodes Incorporated

The FMMV109TA is a cutting-edge switching diode that embodies the commitment to innovation and quality that Diodes Incorporated is known for. This diode is specifically designed to offer high-speed switching with low power loss, making it an ideal choice for a variety of applications where efficiency is a top priority.

Key Features

  • Low Forward Voltage Drop: The FMMV109TA boasts a low forward voltage drop, which enhances its efficiency in circuit operation by minimizing power dissipation.
  • Fast Switching Speed: With its rapid switching capabilities, this diode is perfectly suited for high-frequency applications, ensuring that electronic devices can operate with minimal delay.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is ideal for automated assembly processes and helps in saving valuable board space.
  • High Reliability: Reliability is a hallmark of Diodes Incorporated products, and the FMMV109TA is no exception. It is constructed to withstand the rigors of daily use in demanding environments.
  • Lead-Free and RoHS Compliant: In line with contemporary environmental standards, this diode is lead-free and RoHS compliant, making it a responsible choice for both manufacturers and consumers.

Applications

The versatility of the FMMV109TA allows it to be used in a wide array of electronic circuits. It is especially well-suited for:

  • High-speed logic circuits
  • Switching power supplies
  • Converters and inverters
  • Signal processing
  • Automotive applications

Product Specifications

The FMMV109TA operates with a reverse voltage of 70V and a forward current of 200mA. Its fast switching speed is complemented by a reverse recovery time as low as 5ns, making it a top performer for high-speed switching needs.

Conclusion

Whether you are designing a sophisticated communication device, a power management system, or any other application that demands high-speed and efficient switching, the FMMV109TA from Diodes Incorporated is a component that you can rely on. Its blend of speed, efficiency, and compact form factor makes it a valuable addition to any electronic product.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess