EN
  • EN
  • DE

FL4800021

Part No FL4800021
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 48.0000MHZ 18PF SMD / 48 MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel
Product Status Active
Type MHz Crystal
Frequency 48 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 872035-FL4800021
Ultra Librarian 3D Model Ultra Librarian FL4800021 CAD Model

Description

Introducing Product FL4800021 from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, introduces the FL4800021, a cutting-edge solution designed for a wide range of applications. This innovative product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components that meet the evolving needs of the electronics industry.

Key Features

  • High Performance: The FL4800021 is engineered to deliver exceptional performance, ensuring efficient operation in various electronic circuits.
  • Durability: Crafted with robust materials, this product offers excellent longevity and resistance to environmental factors, making it suitable for use in challenging conditions.
  • Energy Efficiency: With energy conservation in mind, the FL4800021 is designed to operate with minimal power loss, contributing to the overall efficiency of the devices it is used in.
  • Compact Design: The small footprint of the FL4800021 makes it an ideal choice for space-constrained applications, without compromising on functionality.

Applications

The versatility of the FL4800021 allows it to be integrated into a multitude of devices across various sectors. Some of the typical applications include:

  • Power management systems
  • Consumer electronics
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated ensures that each FL4800021 unit undergoes rigorous testing to meet the highest quality standards. Reliability is a cornerstone of their product philosophy, and the FL4800021 is no exception. Customers can trust this component to perform consistently over time, providing peace of mind for manufacturers and end-users alike.

Support and Resources

Diodes Incorporated offers comprehensive support for the FL4800021, including detailed datasheets, application notes, and technical support from their team of experts. With these resources, engineers and designers can easily incorporate the FL4800021 into their projects, accelerating development time and ensuring a smooth integration process.

In summary, the FL4800021 from Diodes Incorporated represents a blend of performance, durability, and efficiency, making it a superior choice for those seeking a reliable semiconductor component. Its adaptability to various applications underscores its potential to be a key part of the next generation of electronic innovations.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess