EN
  • EN
  • DE
  • IT

SN74CB3Q3306APWG4

Part No SN74CB3Q3306APWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual FET Bus Switch 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1254189-SN74CB3Q3306APWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3306APWG4 CAD Model

Description

Overview of SN74CB3Q3306APWG4

The SN74CB3Q3306APWG4 is a high-performance, low-voltage single FET bus switch designed by Texas Instruments. This advanced switch is part of TI's extensive range of semiconductor products, tailored to meet the rigorous demands of modern electronic circuits. The switch is specifically engineered to provide a seamless path for digital signals, while minimizing propagation delay and signal distortion.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance, typically around 5 ohms, which ensures minimal voltage drop across the switch when it is in the conducting state. This characteristic is crucial for maintaining signal integrity in high-speed applications.
  • 5-V Tolerant Input: This switch can handle 5-V tolerant inputs, making it compatible with mixed-voltage systems and enabling it to interface with higher voltage logic levels without sustaining damage.
  • Low Power Consumption: With a quiescent current of only 10 µA max, the SN74CB3Q3306APWG4 is designed for power-sensitive applications, contributing to overall energy efficiency.
  • Quick Switching: The device boasts a fast switching speed, with a typical turn-on time of 0.25 ns and turn-off time of 0.15 ns, which is essential for maintaining high throughput in data communication systems.
  • Bidirectional Data Flow: The bus switch can support bidirectional data flow, making it versatile for various types of data transmission and reception.

Applications

The SN74CB3Q3306APWG4 is suitable for a wide array of applications, including:

  • Server and telecom infrastructure
  • Networking equipment
  • Signal gating
  • Data line switching
  • Peripheral sharing

Package and Quality

The device comes in a space-saving 8-pin TSSOP (PW) package, which is ideal for compact PCB layouts. Texas Instruments is known for its commitment to quality, and the SN74CB3Q3306APWG4 is no exception. It meets or exceeds industry standards for performance and reliability, ensuring a trusted solution for your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4009 $50.1125
270+ $0.3756 $101.4120
415+ $0.3629 $150.6035
595+ $0.3375 $200.8125
770+ $0.3248 $250.0960
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,330 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess