EN
  • EN
  • DE

FK2500025

Part No FK2500025
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 25.0000MHZ LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FK
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FK2500025TR, FK2500025-ND, FK2500025CT, FK2500025DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872000-FK2500025
Ultra Librarian 3D Model Ultra Librarian FK2500025 CAD Model

Description

Product Overview: FK2500025 by Diodes Incorporated

The FK2500025 is a state-of-the-art semiconductor device from Diodes Incorporated, a leading manufacturer in the electronics industry. This product is designed to cater to a wide range of applications, offering exceptional performance and reliability for users in various sectors, including consumer electronics, automotive, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The FK2500025 is built to provide high-efficiency operation, which translates to energy savings and reduced heat generation, making it an ideal choice for power-sensitive applications.
  • Durable Construction: With its robust design, the FK2500025 is capable of withstanding harsh environments and demanding operational conditions, ensuring a long service life and consistent performance.
  • Compact Form Factor: The device is engineered in a compact package, allowing for easy integration into space-constrained applications without sacrificing functionality or performance.
  • Low Power Consumption: The FK2500025 is optimized for low power consumption, which is critical for battery-operated devices and applications where power availability is limited.

Applications

The FK2500025 is versatile and can be used in a variety of applications. It is particularly well-suited for use in:

  • Power management circuits
  • Switching regulators
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The FK2500025 is no exception and undergoes rigorous testing and quality control measures to ensure it meets the company's stringent standards for reliability and performance. Customers can trust in the FK2500025 to perform consistently over its intended lifespan, even in the most challenging conditions.

Support and Documentation

Comprehensive technical support and documentation are available for the FK2500025, including datasheets, application notes, and design resources. Diodes Incorporated provides extensive support to help designers and engineers effectively implement the FK2500025 in their projects, ensuring optimal usage of the device's features and capabilities.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8803 $59.5212
9+ $12.2095 $109.8855
13+ $11.8279 $153.7627
18+ $11.4464 $206.0352
23+ $11.0648 $254.4904
31+ $9.9202 $307.5262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess