EN
  • EN
  • DE

FCX491TAN1

Part No FCX491TAN1
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058700-FCX491TAN1
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCX491TAN1 CAD Model

Description

Product Overview: FCX491TAN1 by Diodes Incorporated

The FCX491TAN1 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is designed to cater to the needs of modern electronic circuits, providing reliability and efficiency in a compact form factor. The FCX491TAN1 is particularly suitable for high-performance applications that require a robust transistor with excellent switching characteristics.

Key Features

  • Type: NPN Silicon Planar Medium Power Transistor
  • Package: Offered in a SOT23 package, it ensures a minimal footprint on PCBs, making it ideal for space-constrained applications.
  • Voltage Ratings: It can handle a collector-emitter voltage (Vceo) of up to 40V, providing a good range of operation for various circuit designs.
  • Current Handling: With a continuous collector current (Ic) rating of 1A, it is capable of driving moderate loads in electronic circuits.
  • Power Dissipation: The device has a power dissipation (Ptot) of 1W, allowing it to handle a fair amount of power without overheating.
  • hFE Characteristic: It boasts a high current gain bandwidth product, offering stable performance over a wide range of frequencies.

Applications

The FCX491TAN1 is versatile and can be used in a variety of applications. It is commonly found in power management circuits, including switch-mode power supplies (SMPS), DC-DC converters, and battery chargers. Additionally, it is also suitable for driving motors, solenoids, and other actuators in industrial control systems. Its fast switching speed makes it an excellent choice for high-frequency amplification in telecommunications and RF applications.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the FCX491TAN1 is no exception. It is produced under strict quality control standards and is designed to meet or exceed industry reliability standards. The product is RoHS compliant, ensuring that it is manufactured with environmentally safe materials.

Support and Resources

For engineers and designers, Diodes Incorporated provides extensive technical support, including datasheets, application notes, and design tools. These resources are designed to help integrate the FCX491TAN1 into various designs with ease and confidence.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess