EN
  • EN
  • DE

F92500016N

Part No F92500016N
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL CERAMIC GLASS5032 T&R 1K / Crystal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ F9
Package Tape & Reel
Product Status Obsolete
Type MHz Crystal
Operating Mode Fundamental
Base Product Number F92500016
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 126898-F92500016N
Ultra Librarian 3D Model Ultra Librarian F92500016N CAD Model

Description

The F92500016N from Diodes Incorporated is a high-performance, precision integrated circuit designed for a wide range of applications. This versatile component is well-suited for use in power management, signal processing, and various other electronic systems that require reliability and efficiency.

Key Features

  • High Accuracy: The F92500016N offers precise operation, ensuring consistent performance for critical applications.
  • Low Power Consumption: With its focus on energy efficiency, this IC helps in reducing the overall power usage of the system, making it ideal for battery-powered devices.
  • Robust Temperature Range: Designed to operate effectively across a wide temperature range, the F92500016N is suitable for industrial and automotive applications that experience extreme conditions.
  • Compact Form Factor: The small footprint of the F92500016N allows for its use in space-constrained applications without sacrificing performance.
  • Longevity: Diodes Incorporated is known for the durability of its products, and the F92500016N is built to last, ensuring a long operational life.

Applications

The F92500016N is versatile enough to be used in a variety of applications, including:

  • Power supply modules
  • Signal conditioning systems
  • Automotive electronics
  • Portable and wearable technology
  • Industrial control systems

Technical Specifications

For engineers and designers considering the F92500016N for their projects, detailed technical specifications are available in the product datasheet. This includes information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate integration into your designs.

Quality and Support

Diodes Incorporated provides comprehensive technical support and resources for the F92500016N, ensuring that you can integrate this IC into your product with confidence. The company's commitment to quality is reflected in the rigorous testing and certification of their components, guaranteeing reliable performance in the field.

For further information on the F92500016N, including pricing and availability, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess