EN
  • EN
  • DE

ES2BA-13

Part No ES2BA-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 2A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 100 V 2A Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name ES2B
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ES2BATR-ND, ES2BA, ES2BADICT, ES2BADITR, ES2BA13, ES2BACT, ES2BACT-ND, ES2BATR, ES2BADIDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871111-ES2BA-13
Ultra Librarian 3D Model Ultra Librarian ES2BA-13 CAD Model

Description

The ES2BA-13 is a high-efficiency, surface-mount Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered for applications requiring low forward voltage drop without compromising the ability to handle significant current levels, making it an ideal choice for high-frequency rectification and freewheeling application in switching power supplies, inverters, and other power management systems.

Key Features

  • Super Barrier Design: The ES2BA-13 features an advanced super barrier structure, which provides superior performance compared to traditional Schottky diodes, including a lower forward voltage drop and improved reverse leakage characteristics.
  • High Current Capability: With its ability to handle a high average rectified forward current of 2A, this component is well-suited for handling the demands of modern electronic circuits.
  • Low Power Loss: High efficiency is a hallmark of the ES2BA-13, with its low forward voltage drop contributing to reduced power loss and improved thermal performance.
  • Robust Surge Capability: This device can withstand surge events, offering a peak surge current rating that ensures reliability in harsh electrical environments.
  • Wide Operating Temperature Range: The ES2BA-13 operates efficiently across a broad temperature range, making it suitable for various industrial and commercial applications.

Applications

The versatility of the ES2BA-13 allows it to be used in a wide array of electronic applications, including:

  • Power supply units
  • Lighting systems
  • Automotive applications
  • DC-DC converters
  • Telecommunication equipment

Package and Compliance

The ES2BA-13 comes in a compact SMA (DO-214AC) package, which is designed for optimal space-saving on printed circuit boards. The product is compliant with RoHS and Halogen-Free standards, reflecting Diodes Incorporated's commitment to environmental responsibility.

Conclusion

With its combination of high efficiency, robust performance, and compact form factor, the ES2BA-13 from Diodes Incorporated is a dependable and versatile choice for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205,500 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess