EN
  • EN
  • DE

ES1J-13-F

Part No ES1J-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SUPERFAST RECOVERY RECTIFIER SMA / Diode Standard 600 V 1A Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Capacitance @ Vr, F 20pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 150°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-ES1J-13-FDKR,31-ES1J-13-FCT,31-ES1J-13-FTR
Standard Package 5,000
Win Source Part Number 1113738-ES1J-13-F
Ultra Librarian 3D Model Ultra Librarian ES1J-13-F CAD Model

Description

Product Overview: Diodes Incorporated ES1J-13-F

The ES1J-13-F from Diodes Incorporated is a high-efficiency, surface-mount, fast-recovery rectifier designed to provide reliable and robust performance in a wide range of applications. This component is part of Diodes Incorporated's ES1x series, known for their high-speed switching capabilities and low power loss.

Key Features

  • High Reverse Voltage Tolerance: With a maximum repetitive reverse voltage of 600V, the ES1J-13-F is suitable for high-voltage applications.
  • Fast Reverse Recovery Time: The device features a fast recovery time, typically less than 35ns, which is ideal for high-frequency rectification and minimizes energy loss during switching.
  • High Forward Surge Current: A forward surge current of 30A ensures the rectifier can handle high current spikes, providing additional protection against sudden surges in the circuit.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves efficiency, which is critical for energy-sensitive designs.
  • RoHS Compliant: This product complies with the RoHS directive, making it environmentally friendly and suitable for use in various international markets.

Applications

The ES1J-13-F is versatile and can be used in a variety of electronic circuits, including:

  • Power supply management
  • Automotive systems
  • Lighting systems
  • Telecommunications equipment
  • Consumer electronics

Product Specifications

The ES1J-13-F is encapsulated in an SMA (DO-214AC) package, which offers a compact footprint for surface-mount technology (SMT) while providing adequate thermal performance. The operating junction temperature range is from -55°C to +150°C, making it suitable for use in extreme environmental conditions.

As a product of Diodes Incorporated, a leading manufacturer in the semiconductor market, the ES1J-13-F is backed by the company's commitment to high-quality standards and customer satisfaction. Whether you're designing power converters, battery chargers, or any other application that requires efficient rectification, the ES1J-13-F is a reliable choice that will help enhance the performance and longevity of your product.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess