Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Broadcom Limited
Package Tray
Product Status Obsolete
Data Rate 1.0625Gbps, 2.125Gbps, 4.25Gbps
Applications Fibre Channel Links
Mounting Type Surface Mount
Standard Package 84 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 863829-BCM8422KFB
Ultra Librarian 3D Model Ultra Librarian BCM8422KFB CAD Model

Description

The Win Source Part Number 863829-BCM8422KFB is an optoelectronic fiber optic transceiver module.

  • Application: Fibre Channel links
  • Data Rates: 1.0625Gbps, 2.125Gbps, and 4.25Gbps
  • Standard Package: 84 pieces
  • Mounting Type: Surface Mount
  • Market Share: 63%
  • Manufacturer: Broadcom Limited
  • Status: Obsolete
  • Connector Type: Not Provided
  • Wavelength: Not Provided
  • Voltage Supply: Not Provided
  • Series Information: Not Provided

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL SFP DMI BAIL LATCH
Lowest to $56.4747
ECAD model for AFBR-5715PZ
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL DMI
Lowest to $221.4392
ECAD model for AFCT-5715APZ
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPL SC SIP
Lowest to $43.8698
ECAD model for AFBR-5103Z
Foxconn Optical Interconnect Technology, Inc.
TXRX SSF 3.3V 2/1GBS PTH 2X5
Need more? Email Us
ECAD model for AFBR-5921ALZ
Broadcom Limited
TX FIBER OPTIC POF
Lowest to $449.6241
ECAD model for AFBR-S10TR001Z
ATGBICS
Need more? Email Us
ECAD model for JL290A-C
Broadcom Limited
1000BASE-T 1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable | TXRX RJ-45 SFP 1.25GBD
Lowest to $7.3050
ECAD model for ABCU-5700RZ
Foxconn Optical Interconnect Technology, Inc.
Optical Transceiver | TXRX MMF SFP PTH FIBRE CHANNEL
Need more? Email Us
ECAD model for HFBR-59L1ALZ
Broadcom Limited
TXRX FAST ETHERNET POF
Need more? Email Us
ECAD model for AFBR-5972EZ

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0505 $66.3030
13+ $9.0671 $117.8723
20+ $8.7837 $175.6740
27+ $8.5004 $229.5108
35+ $8.2170 $287.5950
46+ $7.3670 $338.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,480 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention