EN
  • EN
  • DE

DZ23C8V2-7

Part No DZ23C8V2-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 8.2V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode Array 1 Pair Common Cathode 8.2 V 300 mW ±5% SOT-23F
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOT-23-3 Flat Leads
Case / Package SOT-23F
Family Name DZ23C8V2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DZ23C8V2CT-ND, DZ23C8V2DICT, DZ23C8V2CT, DZ23C8V2TR-ND, DZ23C8V2DITR, DZ23C8V2, DZ23C8V2TR, DZ23C8V27
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869940-DZ23C8V2-7
Ultra Librarian 3D Model Ultra Librarian DZ23C8V2-7 CAD Model

Description

Product Overview: DZ23C8V2-7 - Dual Zener Diode

The DZ23C8V2-7 is a high-quality dual Zener diode from Diodes Incorporated, designed for providing excellent voltage regulation and protection functionalities in a variety of electronic applications. This component is particularly well-suited for use in voltage stabilization and clipping circuits, where precise voltage control is essential.

Key Features

  • Package Type: The DZ23C8V2-7 comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Zener Voltage: This dual Zener diode has a nominal Zener voltage of 8.2V, making it suitable for a range of circuit designs.
  • Power Dissipation: With a power dissipation of 300mW, the DZ23C8V2-7 can handle moderate power levels, ensuring reliable operation under typical conditions.
  • Dual Diode Configuration: The integration of two Zener diodes within a single package allows for greater design flexibility and can help in reducing the overall component count in circuit designs.
  • High Stability: The device offers excellent stability and low leakage current, contributing to its reliable performance over time.

Applications

The versatility of the DZ23C8V2-7 makes it an ideal choice for a broad range of applications, including but not limited to:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DZ23C8V2-7 is manufactured using robust processes that ensure its performance in a wide range of environmental conditions. Customers can trust this component to provide consistent, long-term functionality in their electronic projects.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Vishay
Lowest to $0.0965
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess