EN
  • EN
  • DE

C0952A.41.10

Part No C0952A.41.10
Manufacturer General Cable/Carol Brand
Catalog Custom Parts (B - D)
Description Multi-Conductor Cable, 24Awg/4C, Shielded, 300V, Gray PVC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 100
Color Grey
Conductor Material Copper
Insulation Diameter 5.0038 mm
Insulation Material PVC
Insulation Thickness 812.8 µm
Length 152.4 m
Max Operating Temperature 80 °C
Min Operating Temperature -20 °C
Mount Cable
Number of Conductors 4
RoHS Compliant
Voltage 300 V
Wire/Cable Gauge 24 AWG
Wire/Cable Type Multi-Conductor
Win Source Part Number 1173309-C0952A.41.10
Categories Custom Parts
Manufacturer General Cable/Carol Brand
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C0952A.41.10 CAD Model

Description

The C0952A.41.10 is a high-quality multi-conductor wire/cable manufactured by General Cable/Carol Brand.

  • Color: Grey
  • Length: 152.4 meters
  • Voltage Rating: 300V
  • Conductors: 4 (Copper)
  • Insulation Material: PVC
  • Insulation Diameter: 5.0038 mm
  • Popularity: Medium
  • RoHS Compliance: Compliant
  • Operating Temperature: -20 °C to 80 °C

You May Also Be Interested in

Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
TE Connectivity
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess