EN
  • EN
  • DE

DTVS3V3SP4UR-7

Part No DTVS3V3SP4UR-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description SURGE PROTECTION PP SOD123F / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Base Product Number DTVS3V3
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362311-DTVS3V3SP4UR-7
Ultra Librarian 3D Model Ultra Librarian DTVS3V3SP4UR-7 CAD Model

Description

Diodes Incorporated DTVS3V3SP4UR-7 TVS Diode

The DTVS3V3SP4UR-7 from Diodes Incorporated is a state-of-the-art transient voltage suppression (TVS) diode, engineered to protect sensitive electronic equipment from voltage spikes and transient events. This TVS diode is a robust circuit protection component designed for applications that demand high reliability and strong overvoltage protection in a compact package.

This particular model, the DTVS3V3SP4UR-7, features a stand-off voltage of 3.3V, making it an ideal choice for safeguarding low voltage circuits commonly found in consumer electronics, portable devices, and IoT applications. The diode is capable of dissipating ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard, providing confidence in its ability to shield sensitive components from electrostatic discharges.

With its bidirectional design, the DTVS3V3SP4UR-7 is capable of protecting circuits on both positive and negative transient events, ensuring comprehensive coverage for your electronic designs. The component comes in a small SOD-523 package, which is not only space-efficient but also allows for efficient PCB layout and design flexibility.

Key features of the DTVS3V3SP4UR-7 include a low clamping voltage, fast response time, and low leakage current, which are critical for maintaining the integrity and performance of the protected circuit. The low dynamic resistance of the TVS diode ensures that the voltage across the TVS remains minimal during a transient event, thus providing better protection for downstream components.

Furthermore, the DTVS3V3SP4UR-7 is RoHS compliant and halogen-free, confirming Diodes Incorporated's commitment to environmental sustainability and regulatory compliance. Its robust construction allows it to operate over a wide temperature range, making it suitable for various commercial and industrial environments.

Whether you're designing power supplies, data lines, or any other application susceptible to transient voltages, the DTVS3V3SP4UR-7 from Diodes Incorporated offers a reliable and efficient solution for protecting your critical electronic circuits.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1063 $50.4925
1,150+ $0.0872 $100.2800
1,780+ $0.0845 $150.4100
2,445+ $0.0818 $200.0010
3,165+ $0.0791 $250.3515
4,235+ $0.0709 $300.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,087 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess