Product Overview: DT1446-04TS-7
The DT1446-04TS-7 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is designed to meet the needs of modern electronic circuits, providing high reliability and performance in a compact form factor.
Key Features
- Low Capacitance: The DT1446-04TS-7 boasts a low capacitance design, making it suitable for high-speed data lines where minimal signal distortion is critical.
- ESD Protection: It offers excellent Electrostatic Discharge (ESD) protection for sensitive electronics, safeguarding against sudden voltage spikes that can cause irreparable damage.
- Multi-Line Protection: This component can protect up to four lines simultaneously, providing an efficient solution for complex circuit designs.
- Small Package: Encased in a small SOT-363 package, the DT1446-04TS-7 is ideal for space-constrained applications without compromising on functionality.
- RoHS Compliant: In line with environmental standards, this product is RoHS compliant, minimizing the use of hazardous substances in electronic devices.
Applications
The DT1446-04TS-7 is versatile and can be used in a variety of applications, including:
- USB interfaces
- HDMI and DisplayPort interfaces
- Telecommunication ports
- Consumer electronics
- Portable electronics
Technical Specifications
The technical specifications of the DT1446-04TS-7 include:
- Breakdown Voltage: 6V (minimum)
- Clamping Voltage: 10V (typical)
- Peak Pulse Power: 350W (8/20μs waveform)
- ESD Withstand Voltage: >25kV (air and contact discharge)
- Lead-Free, Halogen-Free, and Green Device
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality components that pass rigorous testing for reliability and performance. The DT1446-04TS-7 is no exception, ensuring that it meets the stringent standards required for today's electronic devices.
Whether you're designing consumer electronics, communication systems, or any other application that requires robust ESD protection and low-capacitance, the DT1446-04TS-7 from Diodes Incorporated is an excellent choice that offers both efficiency and peace of mind.