EN
  • EN
  • DE

DT1240A-08LP3810-7

Part No DT1240A-08LP3810-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10V U-DFN3810-9 / 10V Clamp 5.5A (8/20μs) Ipp Tvs Diode Surface Mount U-DFN3810-9 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5V
Voltage - Clamping (Max) @ Ipp 10V
Current - Peak Pulse (10/1000µs) 5.5A (8/20µs)
Power - Peak Pulse 55W
Power Line Protection No
Applications DVI, HDMI, USB
Capacitance @ Frequency 0.6pF @ 1MHz
Temperature Range - Operating -55°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 9-UDFN
Supplier Device Package U-DFN3810-9 (Type B)
Base Product Number DT1240
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 848946-DT1240A-08LP3810-7
Ultra Librarian 3D Model Ultra Librarian DT1240A-08LP3810-7 CAD Model

Description

The DT1240A-08LP3810-7 is a high-performance, low-power Schottky diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is specifically crafted to meet the increasing demands for efficient power management in compact electronic devices. The DT1240A-08LP3810-7 is an ideal choice for applications requiring fast switching and low voltage drop.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: With its robust design, the DT1240A-08LP3810-7 can handle high current loads, making it suitable for power supply and converter applications.
  • Fast Switching Speed: The device is engineered for quick switching, thereby reducing switching losses and improving performance in high-frequency circuits.
  • Low Power Loss: Its low power loss characteristics ensure that the device operates cooler, thereby extending the life of the product and reducing the need for additional heat sinking.
  • Compact Package: Housed in a small and low-profile PowerDI®5 package, the DT1240A-08LP3810-7 saves valuable board space and is suitable for densely packed PCB layouts.

Applications

The DT1240A-08LP3810-7 is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Management Systems
  • Portable Devices
  • Battery-Powered Equipment
  • Automotive Applications
  • High-Frequency Inverters

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The DT1240A-08LP3810-7 is manufactured with rigorous quality control processes, ensuring reliability and performance consistency. The product is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2070 $50.7150
590+ $0.1698 $100.1820
915+ $0.1645 $150.5175
1,260+ $0.1592 $200.5920
1,625+ $0.1539 $250.0875
2,175+ $0.1380 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess