The DSB6V8S-7 is a robust and versatile product from Diodes Incorporated, designed to offer superior protection for electronic circuits. This component is a part of the esteemed family of transient voltage suppressors (TVS) that are engineered to safeguard sensitive electronics from voltage spikes and transients induced by lightning, electrostatic discharge (ESD), and other sudden voltage events.
Key Features
- High Surge Capability: With its ability to handle large transient power surges, the DSB6V8S-7 is perfect for applications that are exposed to harsh electrical environments.
- Low Clamping Voltage: The device clamps the overvoltage to a safe level, ensuring that the connected circuitry is not exposed to potentially damaging voltages.
- Fast Response Time: The TVS diode reacts almost instantaneously to voltage spikes, providing immediate protection to the circuit components.
- Low Leakage Current: It has a very low leakage current under normal operating conditions, which helps in maintaining the energy efficiency of the overall system.
- Surface Mount Package: Available in a SOD-323 package, the DSB6V8S-7 is designed for compact surface mount applications, saving valuable board space.
Applications
The DSB6V8S-7 is ideal for a variety of applications where voltage protection is critical. These include:
- Portable Devices
- Power Supply Protection
- Industrial Electronics
- Networking Equipment
- Automotive Systems
Product Specifications
Diodes Incorporated ensures that the DSB6V8S-7 meets rigorous industry standards for performance and reliability. Some of its key specifications include:
- Peak Pulse Power Dissipation: 200W (@ 10/1000μs waveform)
- Breakdown Voltage: 6.8V nominal
- Maximum Clamping Voltage: 10.5V (@ 5A)
- Operating Temperature Range: -55°C to +150°C
With its combination of features, the DSB6V8S-7 from Diodes Incorporated is a reliable choice for designers looking to enhance the durability and longevity of their electronic products against voltage transients.