EN
  • EN
  • DE

DRTR5V0U4SL-7

Part No DRTR5V0U4SL-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5V 12.5V SOT363 / 4 CHANNEL LOW CAPACITANCE TVS DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Voltage - Breakdown (Min) 7V
Voltage - Clamping (Maximum) at Ipp 12.5V (Typ)
Current - Peak Pulse (10/1000μs) 3A (8/20μs)
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801651-DRTR5V0U4SL-7
Ultra Librarian 3D Model Ultra Librarian DRTR5V0U4SL-7 CAD Model

Description

Diodes Incorporated DRTR5V0U4SL-7 - Robust ESD Protection for High-Speed Interfaces

The DRTR5V0U4SL-7 from Diodes Incorporated is a cutting-edge, ultra-low capacitance TVS diode designed specifically to protect sensitive electronic equipment from electrostatic discharge (ESD) and other transient voltage events. This component is an ideal solution for safeguarding high-speed data lines and interfaces, such as USB 2.0, HDMI, and Gigabit Ethernet, without compromising signal integrity.

Key Features

  • Low Capacitance: With a typical capacitance of only 0.5pF, the DRTR5V0U4SL-7 ensures high-speed signal integrity, making it perfect for protecting modern fast data interfaces.
  • ESD Protection: It offers excellent ESD protection of >20kV (air discharge) and >12kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring the safety of your electronic devices during sudden voltage spikes.
  • Low Clamping Voltage: The device features a low clamping voltage, which enhances the protection of sensitive components by limiting the voltage overshoot during a transient event.
  • Small Package: Housed in a small SOD-882 package, the DRTR5V0U4SL-7 saves valuable board space and is suitable for compact electronic assemblies.
  • Lead-Free and RoHS Compliant: This product is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers concerned about sustainability.

Applications

The DRTR5V0U4SL-7 is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Laptops
  • High-Speed Data Ports
  • Consumer Electronics
  • Networking Devices and Equipment

With its robust protection capabilities and minimal impact on signal performance, the DRTR5V0U4SL-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. By integrating this TVS diode into your design, you can ensure your devices are safeguarded against the damaging effects of ESD and other transient voltage events, maintaining both functionality and longevity.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1480 $58.4600
955+ $0.1215 $116.0325
1,475+ $0.1177 $173.6075
2,030+ $0.1139 $231.2170
2,625+ $0.1101 $289.0125
3,515+ $0.0986 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,670 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess