EN
  • EN
  • DE

DRTR5V0U4LP16-7

Part No DRTR5V0U4LP16-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 12V U-DFN1616-6 / 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 6-UFDFN Exposed Pad
Supplier Device Package U-DFN1616-6
Base Product Number DRTR5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DRTR5V0U4LP16-7DIDKR,DRTR5V0U4LP16-7DITR,DRTR5V0U4LP16-7DICT
Standard Package 3,000
Win Source Part Number 1334853-DRTR5V0U4LP16-7
Ultra Librarian 3D Model Ultra Librarian DRTR5V0U4LP16-7 CAD Model

Description

Introducing the DRTR5V0U4LP16-7 from Diodes Incorporated

The DRTR5V0U4LP16-7 is a high-performance, transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, this product offers robust protection for your circuits.

Key Features

  • Low Clamping Voltage: The DRTR5V0U4LP16-7 provides a low clamping voltage, ensuring that any transient voltage spike is quickly suppressed to a level that your sensitive components can tolerate without damage.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode is an ideal choice for protecting against severe transient events, such as lightning strikes and electrostatic discharges (ESD).
  • Low Leakage Current: The device is designed with low leakage current characteristics, making it suitable for battery-powered applications where power efficiency is crucial.
  • Fast Response Time: The DRTR5V0U4LP16-7 reacts quickly to transient events, providing immediate protection to downstream components from the moment a surge occurs.
  • Compact Package: Housed in a small form factor package, this TVS diode is ideal for space-constrained applications, offering high-grade protection without the need for a large PCB footprint.

Applications

The DRTR5V0U4LP16-7 is versatile and can be used in a wide array of applications, including:

  • Portable Electronics
  • Networking Devices
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Electronics

Reliability and Compliance

As with all Diodes Incorporated products, the DRTR5V0U4LP16-7 is manufactured to the highest quality standards. It complies with the RoHS and REACH directives, ensuring that it meets the latest environmental standards for hazardous substances. Users can trust in the reliability and performance of this TVS diode to safeguard their electronic systems.

Whether you're designing a new system or looking to enhance the protection of an existing one, the DRTR5V0U4LP16-7 from Diodes Incorporated is a smart choice for safeguarding your electronic components against voltage transients and spikes.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1723 $50.8285
710+ $0.1414 $100.3940
1,095+ $0.1370 $150.0150
1,510+ $0.1326 $200.2260
1,955+ $0.1282 $250.6310
2,615+ $0.1149 $300.4635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,030 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess