The PBY201209T-101Y-N is a multilayer ceramic inductor manufactured by Chilisin. It is designed for use in a wide range of high-frequency applications, offering excellent performance and reliability in a compact size.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- WLAN devices
- High-frequency filters
- Matching circuits
Features
- Multilayer ceramic construction
- Compact size (2012 package)
- High Q factor
- Tight tolerance
- Excellent self-resonant frequency (SRF)
- RoHS compliant
Benefits
- Provides stable inductance in high-frequency circuits, ensuring optimal performance.
- Compact size allows for high-density PCB layouts.
- High Q factor minimizes energy loss, improving circuit efficiency.
- Tight tolerance ensures consistent performance across different devices.
- Excellent SRF enables operation at high frequencies without significant performance degradation.
Additional Details
The PBY201209T-101Y-N has an inductance value of 100nH with a tolerance of ±5%. It features a high Q factor, which minimizes energy loss and improves circuit efficiency. The self-resonant frequency (SRF) is typically above 500MHz, allowing for operation at high frequencies without significant performance degradation. The operating temperature range is typically -55°C to +125°C. This inductor is commonly used in RF circuits, wireless communication devices, and high-frequency filters, where stable inductance and low losses are critical. The 2012 package size (2.0mm x 1.2mm) makes it suitable for space-constrained applications. The inductor is designed to meet RoHS compliance, ensuring environmental friendliness.
The PBY201209T-101Y-N is a reliable and efficient inductor suitable for a wide range of high-frequency applications. Its multilayer ceramic construction and compact size make it an excellent choice for modern electronic devices.