EN
  • EN
  • DE

DPS1035FIA-13

Part No DPS1035FIA-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 V-QFN4040-17 / Power Switch/Driver 1:1 3.5A V-QFN4040-17
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type USB Switch
Number of Outputs 1
Interface On/Off
Voltage - Load 4.5V ~ 24V
Current - Output (Max) 3.5A
Rds On (Typ) 30mOhm
Features Load Discharge, Status Flag
Fault Protection Over Temperature, Over Voltage, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package V-QFN4040-17
Package / Case 17-VFQFN Exposed Pad
Base Product Number DPS1035
Other Names DPS1035FIA-13DIDKR,DPS1035FIA-13DICT,DPS1035FIA-13DITR
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253262-DPS1035FIA-13
Ultra Librarian 3D Model Ultra Librarian DPS1035FIA-13 CAD Model

Description

Introducing the DPS1035FIA-13 Power Switch from Diodes Incorporated

The DPS1035FIA-13 is a cutting-edge power switch component designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This device is part of their extensive portfolio of power management solutions, crafted to meet the ever-increasing demands for energy efficiency and reliability in modern electronic applications.

At its core, the DPS1035FIA-13 is a single-channel, integrated high-side power switch optimized for USB and other hot-swap applications. This component is designed to provide a controlled and protected power distribution path, ensuring the safety and stability of your electronic devices.

Key Features of the DPS1035FIA-13

  • Current Limiting: The device offers a precise current limiting feature that protects the system from overcurrent conditions, which could otherwise lead to damage or failure.
  • Fast Response Time: With an exceptionally quick response to fault conditions, the DPS1035FIA-13 helps to minimize the risk of system damage.
  • Thermal Shutdown Protection: The built-in thermal shutdown function safeguards the device against overheating, thus ensuring a longer lifespan and consistent performance.
  • Under-Voltage Lockout (UVLO): This feature ensures that the power switch operates correctly by disabling it when the input voltage falls below a certain threshold.

Constructed in a compact, RoHS-compliant package, the DPS1035FIA-13 is suitable for a broad range of applications, including USB hubs, peripheral ports, and hot-swap supplies. Its small form factor makes it ideal for space-constrained designs without compromising on performance or features.

Applications

  • USB Hubs and Ports
  • Hot-Swap Power Supplies
  • Portable Devices
  • Overcurrent and Short-Circuit Protection Circuits

With its robust design and comprehensive protection features, the DPS1035FIA-13 from Diodes Incorporated is a reliable choice for designers looking to enhance the safety and efficiency of their power management systems. Whether you're developing consumer electronics, portable devices, or industrial equipment, this power switch is engineered to deliver optimal performance in a variety of settings.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess