EN
  • EN
  • DE

DMTH6010SK3

Part No DMTH6010SK3
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 60V 175C N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168323-DMTH6010SK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMTH6010SK3 CAD Model

Description

Diodes Incorporated DMTH6010SK3 Dual N-Channel Enhancement Mode MOSFET

The DMTH6010SK3 from Diodes Incorporated is a high-performance, dual N-Channel enhancement mode MOSFET designed to deliver efficient power management and switching functionalities in a wide array of electronic applications. This MOSFET is part of Diodes Incorporated’s extensive portfolio of semiconductor products, known for their reliability and innovation.

Encased in a compact and robust DFN2020-6 package, the DMTH6010SK3 boasts a space-saving footprint that is ideal for modern high-density circuit designs. Its dual N-Channel configuration allows for flexibility in design, enabling the implementation of complex switching circuits while minimizing space on the PCB.

With a continuous drain current (ID) of up to 6.5A and a drain-source voltage (VDS) of 100V, this MOSFET can handle significant power levels, making it suitable for a broad range of applications. The low threshold voltage ensures that it can be driven by low-voltage logic signals, enhancing compatibility with contemporary low-power microcontrollers and digital ICs.

The DMTH6010SK3 features low RDS(on) values, ensuring minimal conduction losses and improved efficiency. This characteristic is particularly beneficial in applications such as DC-DC converters, power management circuits, and motor control systems, where energy efficiency is paramount. Additionally, the device's fast switching speed makes it an excellent choice for high-frequency applications.

With an operating temperature range of -55°C to +150°C, the DMTH6010SK3 is designed to withstand harsh environments and maintain reliable performance under extreme conditions. This robustness, combined with the MOSFET's high efficiency and power handling capabilities, makes it a versatile component suitable for industrial, automotive, and consumer electronics markets.

In summary, the Diodes Incorporated DMTH6010SK3 is a powerful, efficient, and reliable solution for designers seeking to incorporate a high-quality dual N-Channel MOSFET into their electronic designs. Its compact form factor, combined with its high performance and durability, ensures that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9362 $62.5534
16+ $7.3331 $117.3296
25+ $7.1033 $177.5825
34+ $6.8746 $233.7364
44+ $6.6447 $292.3668
59+ $5.9575 $351.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess