EN
  • EN
  • DE

DMT12H007LPS-13

Part No DMT12H007LPS-13
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 120V 90A PWRDI5060-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203553-DMT12H007LPS-13
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products 0Transistors FETs, MOSFETs0 Single FETs, MOSFETs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerDI5060-8
Package / Case 8-PowerTDFN
Ultra Librarian 3D Model Ultra Librarian DMT12H007LPS-13 CAD Model

Description

DMT12H007LPS-13 from Diodes Incorporated

The DMT12H007LPS-13 is a high-performance, surface-mount MOSFET from Diodes Incorporated, renowned for its efficiency and reliability in a wide range of applications. This particular product is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

Key Features:

  • Device Type: This product is a P-Channel enhancement mode MOSFET, which is designed to handle significant power levels while maintaining high efficiency.
  • Drain-Source Voltage (V<sub>DS): The DMT12H007LPS-13 is capable of sustaining a drain-source voltage of up to -12V, making it suitable for a variety of low-voltage applications.
  • Continuous Drain Current (I<sub>D): It offers a continuous drain current of -6.5A, providing ample current for most power switching applications.
  • R<sub>DS(on): With a low on-resistance of 7mΩ at V<sub>GS = -4.5V, the MOSFET ensures minimal power loss and heat generation during operation.
  • Power Dissipation (P<sub>D): The device has a power dissipation rating of 1.25W, which contributes to its ability to handle high power levels efficiently.
  • Package: The DMT12H007LPS-13 is offered in a compact PowerDI3333-8 package, which is optimized for space-constrained applications while providing excellent thermal performance.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to 150°C, ensuring stability and performance under varying environmental conditions.

Applications:

The DMT12H007LPS-13 is ideal for a variety of applications including, but not limited to:

  • Load switch circuits
  • Power management systems
  • Battery protection circuits
  • DC/DC converters
  • Portable electronic devices

With its robust design and superior electrical characteristics, the DMT12H007LPS-13 is a preferred choice for designers looking for a reliable P-Channel MOSFET capable of delivering high efficiency and power density in a small footprint. Diodes Incorporated's dedication to quality and performance is evident in this product, making it an excellent selection for your next project.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess