EN
  • EN
  • DE

DMP3008SFG-13

Part No DMP3008SFG-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 30V P-CHANNEL ENHANCEMENT MODE MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Channel Type Type P
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 8.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 47nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2230pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 900mW (Ta)
Rds On (Maximum) @ Id, Vgs 17 mOhm @ 10A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PowerDI3333-8
Package 8-PowerWDFN
Win Source Part Number 1168260-DMP3008SFG-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name DMP3008SFG
Introduction Date November 22, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DMP3008SFG-13 CAD Model

Description

Introducing the DMP3008SFG-13 P-Channel MOSFET by Diodes Incorporated

The DMP3008SFG-13 is a high-performance P-Channel enhancement mode MOSFET from the reputable semiconductor manufacturer, Diodes Incorporated. This MOSFET is designed to deliver efficient power management and control across a variety of applications. Its robust and compact design is tailored to meet the rigorous demands of modern electronic circuits.

With a -30V drain-source breakdown voltage (V<sub>DS), the DMP3008SFG-13 is optimized for switch mode power supplies and power management tasks. It boasts a low threshold voltage of -2.0V, which ensures low on-state resistance and minimizes conduction losses, enhancing overall system efficiency.

The device comes in a PowerDI®5060-8 package, which is known for its small footprint and low profile, making it an excellent choice for space-constrained applications. This package is also lead-free and RoHS compliant, ensuring it meets environmental standards and is suitable for use in green products.

Key features of the DMP3008SFG-13 include:

  • Continuous drain current (I<sub>D) of -12A, providing ample current for a wide range of operations.
  • Low R<sub>DS(on) of 8.5mΩ at V<sub>GS = -10V, which reduces power dissipation and improves efficiency.
  • Fast switching speed, which is essential for high-frequency applications.
  • Thermal resistance as low as 3.8°C/W, contributing to excellent thermal performance and reliability.

The DMP3008SFG-13 is not only designed for high performance but also for ease of integration into various circuit designs. It is compatible with standard gate driving voltages, which simplifies the interfacing with controllers and drivers in the system.

Whether you're designing power supplies, DC-DC converters, or looking to incorporate efficient power management into your automotive, industrial, or consumer electronics projects, the DMP3008SFG-13 from Diodes Incorporated represents a reliable and efficient solution. Its combination of low on-resistance, high speed, and thermal efficiency makes it a go-to component for engineers and designers aiming for high-performance power control.

For detailed specifications and application notes, visit the official Diodes Incorporated website or consult the DMP3008SFG-13 datasheet.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2851 $58.4455
495+ $0.2340 $115.8300
765+ $0.2266 $173.3490
1,055+ $0.2194 $231.4670
1,365+ $0.2121 $289.5165
1,825+ $0.1901 $346.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 541 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess