EN
  • EN
  • DE

DMP26M7UFG-7

Part No DMP26M7UFG-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description 20V P-CHANNEL ENHANCEMENT MODE MOSFET POWERDI® | MOSFET P-CH 20V 18A PWRDI3333-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 18A, 40A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 6.7mOhm at 15A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 156nC at 10V
Gate Source Voltage (Maximum) ±10V
Input Capacitance (Ciss) (Maximum) at Vds 5940pF at 10V
Power Dissipation (Maximum) 2.3W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerDI3333-8
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718228-DMP26M7UFG-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP26M7UFG-7 CAD Model

Description

Overview of Product DMP26M7UFG-7 from Diodes Incorporated

The DMP26M7UFG-7 from Diodes Incorporated is a high-performance P-Channel enhancement mode Field Effect Transistor (MOSFET) designed for power management applications. This device is part of Diodes Incorporated's extensive MOSFET portfolio, which is recognized for its reliability, efficiency, and performance.

Key Features

  • Low On-Resistance: The DMP26M7UFG-7 boasts a low on-resistance, which results in reduced power loss and improved efficiency in switching applications.
  • High Power Dissipation: With a high power dissipation capability, this MOSFET can handle substantial power levels, making it suitable for demanding applications.
  • Advanced Packaging: The device comes in an ultra-small X2-DFN2020-6 package, which provides a compact footprint and minimizes the space required on the PCB.
  • Lead-Free and RoHS Compliant: In line with environmental regulations, the DMP26M7UFG-7 is lead-free and RoHS compliant, ensuring it meets global standards for hazardous substance restrictions.

Applications

The versatility of the DMP26M7UFG-7 allows it to be used in a wide range of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Portable Electronic Devices

Technical Specifications

The DMP26M7UFG-7 operates with a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -3.7A at 25°C. It features a gate-source threshold voltage (VGS(th)) of -0.45V to -1.0V, which allows for low-voltage operation, beneficial for battery-powered devices. The device also has a maximum RDS(on) of 55mΩ at VGS = -4.5V, ensuring efficient current flow with minimal resistance.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMP26M7UFG-7 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by customers. This MOSFET is a reliable choice for designers looking to enhance the performance and efficiency of their power management systems.

Overall, the DMP26M7UFG-7 is an excellent choice for engineers and designers requiring a compact, efficient, and reliable P-Channel MOSFET for their power management solutions.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4582 $50.4020
235+ $0.4287 $100.7445
365+ $0.4139 $151.0735
525+ $0.3843 $201.7575
680+ $0.3696 $251.3280
850+ $0.3548 $301.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,883 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess