EN
  • EN
  • DE

DMP2104LPK

Part No DMP2104LPK
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252655-DMP2104LPK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP2104LPK CAD Model

Description

Introducing the DMP2104LPK - A High-Performance P-Channel MOSFET

The DMP2104LPK is a cutting-edge P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. Designed with precision and efficiency in mind, this device is housed in a compact X2-DFN2020-6 (Type D) package, making it ideal for space-constrained applications.

Key Features of the DMP2104LPK

  • Low On-Resistance: This MOSFET boasts an incredibly low on-resistance of just 20 mΩ at V<sub>GS = -4.5V, ensuring minimal power loss and improved overall efficiency.
  • High Power Dissipation: With a power dissipation of 1.25W, the DMP2104LPK can handle significant power, making it suitable for high-performance applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is completely lead-free and RoHS compliant, minimizing the ecological footprint of your designs.
  • Halogen-Free: As part of Diodes Incorporated's commitment to environmental sustainability, the DMP2104LPK is also halogen-free.

Applications

The versatile nature of the DMP2104LPK allows it to be used in a variety of applications, including, but not limited to:

  • Power Management Functions
  • Load Switches
  • Battery Management Systems
  • Portable Electronic Devices

Performance and Reliability

Diodes Incorporated ensures that the DMP2104LPK meets the highest standards of performance and reliability. The device operates over a wide temperature range, making it robust and suitable for demanding environments. Its fast switching capabilities also make it an excellent choice for high-speed circuit designs.

Summary

In summary, the DMP2104LPK from Diodes Incorporated is a high-performance P-Channel MOSFET that offers low on-resistance, high power dissipation, and environmental compliance. Its compact size and robust performance make it an excellent choice for designers looking to optimize their power management solutions in space-limited applications. Whether you are developing the next generation of portable devices or improving the efficiency of battery management systems, the DMP2104LPK is a reliable and efficient component that can help you achieve your design goals.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess