Overview of DMP2035U-7-F by Diodes Incorporated
The DMP2035U-7-F is a high-performance P-channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to provide efficient power management and switching with low on-resistance and a small form factor, making it an ideal choice for a wide range of applications.
Key Features:
- Low On-Resistance: The DMP2035U-7-F features a low on-resistance of just 65mΩ at VGS = -4.5V, which enhances its efficiency in conducting applications and reduces power losses.
- High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant power, making it suitable for high-performance operations.
- Advanced Packaging: Encased in a compact SOT-23 package, the DMP2035U-7-F is designed for space-constrained applications, offering a space-saving solution without compromising on performance.
- Lead-Free and RoHS Compliant: This product is lead-free and compliant with RoHS standards, ensuring environmental friendliness and suitability for use in a variety of markets, including those with strict environmental regulations.
Applications:
The versatility of the DMP2035U-7-F allows it to be used in numerous applications, including but not limited to:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- DC-DC Converters
- Portable Electronic Devices
- Energy-efficient Power Supplies
Technical Specifications:
Parameter
Value
Drain-Source Voltage (VDS)
-20V
Gate-Source Voltage (VGS)
±8V
Continuous Drain Current (ID)
-4.2A
Power Dissipation (PD)
1.4W
In conclusion, the DMP2035U-7-F from Diodes Incorporated is a robust and reliable component that offers excellent performance for a variety of electronic applications. Its low on-resistance, high power dissipation, and environmentally friendly design make it a go-to choice for engineers and designers looking for a high-quality P-channel MOSFET.