EN
  • EN
  • DE
  • IT

DMP2035U-13

Part No DMP2035U-13
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Description P-channel Enhancement Mode Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117006-DMP2035U-13
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP2035U-13 CAD Model

Description

Introducing the DMP2035U-13 P-Channel MOSFET by Diodes Incorporated

The DMP2035U-13 is a high-performance P-Channel enhancement mode MOSFET from the reputable semiconductor manufacturer, Diodes Incorporated. This compact and efficient power management component is designed to cater to a broad range of applications, offering designers a reliable and cost-effective solution for their circuit needs.

With its SOT-23 package, the DMP2035U-13 is not only space-saving but also ensures a low thermal resistance path for heat dissipation. This feature makes it an ideal choice for portable and space-constrained applications where efficient power management is crucial. The device boasts a -20V drain-source breakdown voltage (V<sub>DS) and a continuous drain current (I<sub>D) of -3.4A at a temperature of 25°C, which highlights its capability to handle significant power for its size.

One of the key attributes of the DMP2035U-13 is its low on-resistance (R<sub>DS(on)). With a typical R<sub>DS(on) value as low as 65mΩ at V<sub>GS = -4.5V, this MOSFET ensures high efficiency and minimal power loss during operation, making it suitable for applications such as load switching and power management in portable devices.

The device also features fast switching speeds, which is essential for high-frequency applications. Moreover, its gate charge (Q<sub>G) is optimized to improve the overall efficiency of the power management system in which it is deployed. The DMP2035U-13 is also characterized by its robustness, being able to withstand electrostatic discharges (ESD) which ensures a longer operational lifespan and reliability.

Applications that can benefit from the DMP2035U-13 include, but are not limited to, battery management systems, power distribution switches, and charge and discharge switches for portable electronics. Its performance is also well-suited for other power-intensive applications such as motor control circuits and power amplifiers.

Overall, the DMP2035U-13 from Diodes Incorporated is a versatile and reliable component that offers designers a balance of performance, efficiency, and compactness, making it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
AVX Corporation
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Asahi Kasei Microsystems
Lowest to $1.0429

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,510+ $0.0332 $50.1320
3,220+ $0.0311 $100.1420
5,000+ $0.0300 $150.0000
7,170+ $0.0279 $200.0430
9,330+ $0.0268 $250.0440
11,630+ $0.0258 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 389,200 pieces
MOQ: 1510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess