EN
  • EN
  • DE

DMN7022LFG-7

Part No DMN7022LFG-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 75V 7.8A PWDI3333-8 / Qualified to AEC-Q101 Standards for High Reliability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 75V
Current - Continuous Drain (Id) at 25°C 7.8A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 22mOhm at 7.2A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 56.5nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2737pF at 35V
Power Dissipation (Maximum) 900mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerDI3333-8
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804346-DMN7022LFG-7
Ultra Librarian 3D Model Ultra Librarian DMN7022LFG-7 CAD Model

Description

DMN7022LFG-7 N-Channel Enhancement Mode Field Effect Transistor by Diodes Incorporated

The DMN7022LFG-7 is a high-performance N-Channel Enhancement Mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is engineered to deliver efficient power control and conversion in a wide array of electronic applications.

Key Features

  • Low On-Resistance: The DMN7022LFG-7 features a low on-resistance (R<sub>DS(on)), which ensures minimal power loss and heat generation during operation, leading to higher efficiency and reliability in electronic circuits.
  • High Continuous Drain Current: It offers a high continuous drain current (I<sub>D) capability, making it suitable for handling high current loads without performance degradation.
  • PowerDI3333-8 Package: Encased in a compact PowerDI3333-8 package, the DMN7022LFG-7 is optimized for space-saving designs, allowing for smaller and more integrated circuit layouts.
  • RoHS Compliant: This product is RoHS compliant, meaning it meets the restrictions on hazardous substances set by the European Union, ensuring an environmentally friendly and safer electronic component.

Applications

The DMN7022LFG-7 is versatile and can be used in a variety of applications, including but not limited to:

  • DC-DC Converters
  • Power Management Functions
  • Battery Powered Devices
  • Load Switches
  • Motor Drives

Technical Specifications

Some of the technical highlights of the DMN7022LFG-7 include a threshold voltage (V<sub>GS(th)) that ensures low-voltage operation, making it ideal for battery-operated devices. The device also boasts fast switching speeds, contributing to improved performance in high-frequency applications.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DMN7022LFG-7 has undergone rigorous testing to ensure it meets the industry standards for quality and reliability. Customers can trust this MOSFET to perform consistently across various conditions and applications.

For designers and engineers seeking a robust and efficient solution for their power control requirements, the DMN7022LFG-7 offers the perfect blend of performance, compactness, and environmental compliance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4470 $51.4050
275+ $0.3668 $100.8700
425+ $0.3553 $151.0025
585+ $0.3439 $201.1815
755+ $0.3324 $250.9620
1,010+ $0.2980 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess