EN
  • EN
  • DE

DMN63D8L-7

Part No DMN63D8L-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 30V 0.35A SOT23 / N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 350mA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Rds On (Maximum) at Id, Vgs 2.8Ohm at 250mA, 10V
Vgs(th) (Maximum) at Id 1.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.9nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 23.2pF at 25V
Power Dissipation (Maximum) 350mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802500-DMN63D8L-7
Ultra Librarian 3D Model Ultra Librarian DMN63D8L-7 CAD Model

Description

Overview of DMN63D8L-7 MOSFET from Diodes Incorporated

The DMN63D8L-7 is a high-performance, N-Channel MOSFET developed by Diodes Incorporated, designed to deliver efficiency and reliability for a wide range of applications. This device is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The DMN63D8L-7 features a low on-resistance, which translates to reduced power losses and improved efficiency in electronic circuits.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET offers swift transitions, making it ideal for power management and conversion systems.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring it can be driven at lower gate voltages, which is beneficial for battery-operated devices and low power applications.
  • Surface-Mount Package: Packaged in a compact SOT-23 form factor, the DMN63D8L-7 is suitable for space-constrained applications and offers ease of integration into various circuit designs.

Applications

The versatility of the DMN63D8L-7 allows it to be used across various sectors, including:

  • Power Management Solutions
  • DC-DC Converters
  • Battery Powered Devices
  • Load/Power Switching
  • Motor Control Systems

Technical Specifications

The DMN63D8L-7 boasts the following technical specifications:

  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 630mA
  • Power Dissipation (P<sub>D): 350mW
  • Gate-Source Voltage (V<sub>GS): ±20V
  • Static Drain-Source On-Resistance (R<sub>DS(on)): 1.25Ω at V<sub>GS = 10V

Quality and Reliability

Diodes Incorporated ensures that the DMN63D8L-7 is manufactured to the highest quality standards, offering robust performance and long-term reliability. The device is RoHS compliant, reflecting the company's commitment to environmental responsibility and the production of eco-friendly products.

Conclusion

In summary, the DMN63D8L-7 from Diodes Incorporated is a powerful, efficient, and versatile N-Channel MOSFET that is well-suited for a variety of electronic applications. Its low on-resistance, high-speed switching capabilities, and compact package make it an excellent choice for designers looking to optimize their power management and switching solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0476 $50.2180
2,245+ $0.0446 $100.1270
3,485+ $0.0431 $150.2035
5,000+ $0.0400 $200.0000
6,495+ $0.0385 $250.0575
8,110+ $0.0370 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess