EN
  • EN
  • DE

5962-8776202VX

Part No 5962-8776202VX
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT 18CDIP  /  Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series *
Package Tube
Base Product Number 5962-8776202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 2266-5962-8776202VX,2156-5962-8776202VX,ANAANA5962-8776202VX
Standard Package 1
Win Source Part Number 1004499-5962-8776202VX
Ultra Librarian 3D Model Ultra Librarian 5962-8776202VX CAD Model

Description

Introducing the 5962-8776202VX, a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc. This robust product is designed to meet the stringent requirements of aerospace and defense applications, ensuring reliability and durability in the most challenging environments.

Key Features

  • Resolution: This ADC offers a high resolution that provides precise digital representation of the input signal, ensuring accurate data conversion for sensitive applications.
  • Sampling Rate: With its fast sampling rate, the 5962-8776202VX is capable of converting analog signals to digital data at high speeds, making it suitable for real-time data processing.
  • Radiation Hardened: Designed to withstand radiation effects, this product is ideal for space applications where exposure to radiation can be a significant concern.
  • Temperature Range: The device operates over a wide temperature range, ensuring consistent performance in extreme thermal conditions.
  • Package Type: The robust packaging is designed to protect the device's integrity and ensure its longevity in harsh environments.
  • Reliability: The 5962-8776202VX is built to meet military standards for reliability, offering peace of mind for mission-critical applications.

Applications

The 5962-8776202VX is versatile and can be used in a variety of high-reliability applications, including:

  • Satellite systems
  • Avionic flight controls
  • Missile guidance systems
  • Space exploration instruments
  • Radar and sonar systems

Quality and Support

Analog Devices Inc. is committed to providing top-quality products and support. The 5962-8776202VX is backed by rigorous testing and quality assurance processes, ensuring that it meets the highest standards for performance and reliability. Customers can rely on Analog Devices' technical support and expertise to integrate this ADC into their systems effectively.

For more detailed specifications and ordering information, please refer to the official product datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess