EN
  • EN
  • DE

DMN600V-7

Part No DMN600V-7
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168197-DMN600V-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN600V-7 CAD Model

Description

The DMN600V-7 is a high-performance N-Channel MOSFET from Diodes Incorporated, designed to offer efficient power management and switching with low on-resistance and high thermal performance. It is an ideal choice for a wide range of applications, including power supplies, DC-DC converters, and motor drives.

Key Features

  • High Voltage Tolerance: With a drain-source voltage (Vds) of 60V, the DMN600V-7 can handle high voltage applications with ease.
  • Low On-Resistance: The device boasts an extremely low on-resistance (Rds(on)) of just 7.5mΩ at Vgs = 10V, which ensures minimal power loss and improved efficiency in operation.
  • High Current Capability: The MOSFET supports a continuous drain current (Id) of up to 6.5A, making it suitable for high current applications.
  • Power Dissipation: With a power dissipation of 1.25W, the DMN600V-7 can effectively handle the heat generated during operation without compromising performance.
  • Fast Switching Speed: The device is designed for fast switching, reducing transition losses and improving performance in high-frequency applications.

Applications

The DMN600V-7's robustness and versatility make it ideal for an array of applications. It is commonly used in:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Load Switching
  • Power Tools

Packaging and Quality

The DMN600V-7 is supplied in an ultra-small DFN2020 package, which offers a compact footprint while allowing for excellent thermal performance. Diodes Incorporated's commitment to quality ensures that each DMN600V-7 MOSFET meets the highest standards of reliability and performance.

Environmental Compliance

Compliant with RoHS standards, the DMN600V-7 is designed to meet current environmental regulations. Its lead-free and halogen-free construction makes it a responsible choice for designers looking to create eco-friendly electronic products.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess