EN
  • EN
  • DE

DMN3730UFB4

Part No DMN3730UFB4
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 30V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168176-DMN3730UFB4
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN3730UFB4 CAD Model

Description

Introducing the DMN3730UFB4 by Diodes Incorporated

The DMN3730UFB4 is a cutting-edge MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) brought to you by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver high efficiency and performance for a wide range of applications, including power management, load switching, and motor control in consumer, industrial, and automotive markets.

Key Features of the DMN3730UFB4

  • High Power Efficiency: The DMN3730UFB4 is engineered to provide low on-resistance (RDS(on)), which translates to reduced power losses and enhanced power efficiency in your circuit designs.
  • Advanced Packaging: This MOSFET comes in an ultra-compact DFN2020 package, which is designed to minimize the footprint on your PCB and is ideal for space-constrained applications.
  • High Thermal Performance: With its excellent thermal characteristics, the DMN3730UFB4 can operate reliably in environments with elevated temperatures, making it suitable for thermally demanding situations.
  • Low Gate Charge: The device features a low gate charge (QG), which facilitates faster switching speeds and reduces switching losses, further improving overall efficiency.
  • Robustness: The DMN3730UFB4 is characterized by its ruggedness, with a high continuous drain current (ID) capability and the ability to withstand high energy pulses in the avalanche and commutation modes.

Applications

The versatility of the DMN3730UFB4 MOSFET makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Battery powered devices
  • Load switches
  • Motor control circuits
  • Automotive applications and more

With its combination of high efficiency, compact packaging, and robust performance, the DMN3730UFB4 from Diodes Incorporated stands out as an exceptional choice for designers looking to optimize their power management solutions. Whether you're working on consumer electronics, automotive subsystems, or industrial control panels, this MOSFET is engineered to meet the stringent requirements of modern electronic devices.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team for technical assistance.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0709 $50.3390
1,720+ $0.0582 $100.1040
2,660+ $0.0564 $150.0240
3,665+ $0.0546 $200.1090
4,735+ $0.0528 $250.0080
6,345+ $0.0473 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess