EN
  • EN
  • DE

DMN3016LDN

Part No DMN3016LDN
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168144-DMN3016LDN
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMN3016LDN CAD Model

Description

DMN3016LDN - Diodes Incorporated

The DMN3016LDN is a high-performance N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to offer efficient power management and is ideal for a wide range of applications, including power supply, battery management, and motor control systems.

Key Features

  • Low On-Resistance: The DMN3016LDN features a low on-resistance of typically 8.5mΩ, which enhances its efficiency and reduces energy loss during operation.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of up to 30A, making it suitable for high-power applications.
  • High Threshold Voltage: With a threshold voltage (V<sub>GS(th)) ranging from 1.0V to 2.5V, this MOSFET ensures reliable switching performance.
  • Power Dissipation: The device is capable of dissipating up to 2.5W of power, ensuring it can handle significant energy during operation without overheating.
  • Advanced Packaging: Packaged in a compact and robust DFN3030-8 (Dual-Source) package, the DMN3016LDN offers excellent thermal performance and is space-efficient for PCB design.

Applications

The versatility of the DMN3016LDN makes it suitable for a diverse range of applications. Its robustness and efficiency make it an excellent choice for:

  • DC/DC Converters
  • Power Management Modules
  • Battery Powered Systems
  • Motor Drives and Controllers
  • Load Switches
  • Power Tools

Quality and Reliability

Diodes Incorporated ensures that the DMN3016LDN meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, guaranteeing performance even in the most demanding conditions.

Environmental Compliance

The DMN3016LDN is compliant with RoHS standards, ensuring that it is free from hazardous substances and meets global environmental regulations. This commitment to environmental responsibility makes it a suitable choice for eco-friendly products and applications.

Conclusion

With its combination of low on-resistance, high current handling, and efficient thermal management, the DMN3016LDN from Diodes Incorporated stands out as a reliable and powerful component for your power management solutions. Its compact form factor and compliance with environmental standards further ensure its suitability for modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1374 $50.1510
890+ $0.1128 $100.3920
1,375+ $0.1093 $150.2875
1,895+ $0.1057 $200.3015
2,450+ $0.1022 $250.3900
3,280+ $0.0916 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,373 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess