EN
  • EN
  • DE

DMN3012L

Part No DMN3012L
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case SOP-8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 752929-DMN3012L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN3012L CAD Model

Description

DMN3012L - Diodes Incorporated

The DMN3012L is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed by Diodes Incorporated. This semiconductor device is a key component for power management applications and it is known for its efficiency and reliability. The DMN3012L is particularly suitable for a wide range of uses including load switches, power supplies, and DC-DC converters in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The DMN3012L boasts a very low on-resistance (R<sub>DS(on)), which means it has minimal power loss when conducting. This feature enhances the overall efficiency of the applications it is used in.
  • High Continuous Drain Current: It is capable of supporting a high continuous drain current (I<sub>D), making it suitable for high power applications.
  • High-Speed Switching: The device is designed for fast switching speeds, thereby improving performance in circuits that require frequent switching.
  • Thermal Management: With an excellent thermal performance, the DMN3012L can operate reliably at higher temperatures, which is critical for maintaining performance in thermally challenging environments.

Specifications

  • Voltage Rating: The transistor has a maximum drain-source voltage (V<sub>DS) rating, which ensures safe operation within a specified range of voltages.
  • Gate Threshold Voltage: The gate threshold voltage (V<sub>GS(th)) indicates the minimum gate-to-source voltage differential needed to turn the device on.
  • Package: The DMN3012L comes in a compact, surface-mount package that is compatible with automated assembly processes, making it easy to integrate into various circuit designs.

Applications

The versatility of the DMN3012L allows it to be used in numerous applications. Its high efficiency and reliability make it an ideal choice for power management tasks in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • DC-DC converters
  • Power supplies for various devices
  • Load switches that require efficient power distribution

The DMN3012L from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it a go-to choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2155 $65.7240
18+ $6.7406 $121.3308
27+ $6.5304 $176.3208
37+ $6.3202 $233.8474
48+ $6.1088 $293.2224
64+ $5.4770 $350.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess