EN
  • EN
  • DE

DMN2400UFDQ-13

Part No DMN2400UFDQ-13
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 20V 0.9A DFN1212-3 / N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 900mA
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Maximum) at Id, Vgs 600mOhm at 200mA, 4.5V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.5nC at 4.5V
Maximum Vgs ±12V
Input Capacitance (Ciss) (Maximum) at Vds 37pF at 16V
Power Dissipation (Maximum) 400mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package U-DFN1212-3 (Type C)
Manufacturer Package 3-PowerUDFN
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801496-DMN2400UFDQ-13
Ultra Librarian 3D Model Ultra Librarian DMN2400UFDQ-13 CAD Model

Description

DMN2400UFDQ-13 - High-Performance MOSFET from Diodes Incorporated

The DMN2400UFDQ-13 is a cutting-edge N-channel enhancement mode Field Effect Transistor (MOSFET) engineered by Diodes Incorporated, a renowned leader in semiconductor technology. This MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including power management, load switching, and conversion systems.

Key Features:

  • Low On-Resistance: The DMN2400UFDQ-13 boasts an incredibly low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and enhanced power efficiency in operation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-speed circuit applications, providing improved performance and reduced switching losses.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring easy drive and suitability for low-voltage applications.
  • Advanced Packaging: Encased in a compact, surface-mount PowerDI3333 package, the DMN2400UFDQ-13 minimizes the footprint on PCBs and aids in thermal management.

Applications:

The versatility of the DMN2400UFDQ-13 makes it an ideal choice for a variety of electronic applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches
  • Portable electronic devices

Technical Specifications:

The DMN2400UFDQ-13 features a drain-source voltage (V<sub>DS) of 24V, continuous drain current (I<sub>D) of 4.2A, and power dissipation (P<sub>D) of 1.4W. Its maximum junction temperature is rated at 150°C, ensuring stable operation under high-temperature conditions.

Quality and Reliability:

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The DMN2400UFDQ-13 is no exception, undergoing rigorous testing and quality assurance processes to meet the stringent requirements of the electronics industry.

With its robust performance and compact form factor, the DMN2400UFDQ-13 is an exemplary choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1411 $57.8510
1,000+ $0.1159 $115.9000
1,545+ $0.1123 $173.5035
2,130+ $0.1086 $231.3180
2,755+ $0.1050 $289.2750
3,685+ $0.0942 $347.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,880 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess