EN
  • EN
  • DE

DMN2230U-7-F

Part No DMN2230U-7-F
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252617-DMN2230U-7-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN2230U-7-F CAD Model

Description

DMN2230U-7-F - N-Channel Enhancement Mode Field Effect Transistor

The DMN2230U-7-F from Diodes Incorporated is a high-performance, N-Channel enhancement mode field effect transistor (MOSFET) designed for use in a wide variety of applications. This compact and efficient MOSFET is part of the company's extensive range of semiconductor products and is well-suited for mobile and portable electronics due to its low power consumption and space-saving footprint.

Constructed with advanced trench technology, the DMN2230U-7-F offers excellent on-resistance and low gate charge, which results in a reduction of conduction and switching losses. This makes it an ideal choice for power management tasks in modern electronic devices where efficiency is paramount.

Key Features:

  • Low On-Resistance: The device boasts a low on-resistance of typically 65 mΩ at V<sub>GS = 4.5V, which contributes to its high efficiency and low thermal dissipation.
  • High Continuous Drain Current: It is capable of supporting a continuous drain current (I<sub>D) of 2.6A, allowing it to handle significant power levels for its size.
  • Low Threshold Voltage: With a threshold voltage (V<sub>GS(th)) as low as 0.45V, the DMN2230U-7-F can be easily driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital circuits.
  • Low Input Capacitance: The device features low input capacitance, which results in faster switching speeds and reduced drive power requirements.
  • High-Speed Switching: Its fast switching characteristics make it suitable for high-speed circuit applications, including DC-DC converters, power supplies, and load switches.
  • ESD Protected: The DMN2230U-7-F comes with built-in ESD protection, ensuring robustness and reliability in sensitive electronic applications.
  • RoHS Compliant: This product complies with the RoHS directive, making it environmentally friendly and suitable for use in green electronics.

Applications:

The DMN2230U-7-F is versatile and can be used in various applications, including:

  • Power Management Circuits
  • Battery Powered Systems
  • DC-DC Converters
  • Load Switching
  • Portable Electronic Devices

With its compact SOT-23 package, the DMN2230U-7-F is a space-saving solution that can be easily integrated into PCB designs, offering designers a flexible and powerful component for enhancing the performance and efficiency of their electronic products.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1779 $57.8175
795+ $0.1455 $115.6725
1,230+ $0.1409 $173.3070
1,695+ $0.1363 $231.0285
2,195+ $0.1317 $289.0815
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess