EN
  • EN
  • DE

DMN2105

Part No DMN2105
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252616-DMN2105
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2105 CAD Model

Description

DMN2105 N-Channel Enhancement Mode Field Effect Transistor by Diodes Incorporated

The DMN2105 is a high-performance, N-channel enhancement mode field effect transistor (FET) designed and produced by Diodes Incorporated. This FET is a part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal semiconductors that cater to a wide array of electronic applications.

The DMN2105 is built on an advanced trench MOSFET technology, which provides superior performance in terms of on-resistance and switching performance. This makes it an excellent choice for power management tasks in a variety of devices, including portable electronics, power supplies, and DC-DC converters.

Key Features:

  • Low On-Resistance: The DMN2105 offers a low on-resistance of just 38 mΩ at V<sub>GS = 4.5V, which means it can efficiently handle high currents without dissipating excessive power as heat.
  • High Continuous Drain Current: It supports a high continuous drain current of up to 4.2A, allowing it to drive significant loads.
  • Low Input Capacitance: With a low input capacitance of 267 pF, the DMN2105 ensures minimal power loss during the switching process, leading to better overall efficiency.
  • High-Speed Switching: The device is designed for fast switching applications, which is critical for modern high-frequency power circuits.
  • Thermal Management: Excellent thermal performance is achieved thanks to the power package, which also aids in the longevity of the device.

Applications:

  • Power management for portable devices
  • DC-DC converters
  • Power supplies
  • Load switches
  • Battery management systems

The DMN2105 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint and low profile make it especially suitable for portable and mobile applications where efficiency and space are of paramount importance.

Overall, the DMN2105 from Diodes Incorporated represents a reliable and efficient solution for designers looking to optimize the power management systems in their electronic products. Its combination of low on-resistance, high current handling, and fast switching capabilities make it a versatile component for a multitude of applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess