EN
  • EN
  • DE

DMN2004K-7-F

Part No DMN2004K-7-F
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252610-DMN2004K-7-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN2004K-7-F CAD Model

Description

DMN2004K-7-F MOSFET by Diodes Incorporated

The DMN2004K-7-F from Diodes Incorporated is a high-performance, N-channel enhancement mode Field Effect Transistor (MOSFET) designed for a wide range of applications. This MOSFET is part of the company's extensive range of semiconductor products and is known for its efficiency and reliability. The DMN2004K-7-F is housed in a compact SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Low On-Resistance: The DMN2004K-7-F features a low on-resistance of just 54 mΩ at V<sub>GS = 4.5V, which enhances its efficiency by minimizing power losses during operation.
  • High Continuous Drain Current: It offers a high continuous drain current of 540 mA, allowing it to handle significant power for its size.
  • Gate Threshold Voltage: The device has a gate threshold voltage (V<sub>GS(th)) of 1.0V, which permits operation at lower gate voltages and makes it compatible with low-voltage logic circuits.
  • Fast Switching Speed: With fast switching characteristics, this MOSFET is ideal for high-speed circuitry, contributing to better performance in applications such as power management.
  • RoHS Compliant: The DMN2004K-7-F is RoHS compliant, meeting environmental standards by avoiding the use of certain hazardous substances in its manufacture.

Applications

The DMN2004K-7-F is versatile and can be used in a variety of electronic circuits, including:

  • Load/Power Switching
  • Battery Management
  • DC-DC Converters
  • Power Management Functions
  • Portable Devices
  • Motor Drive Control

With its robust construction and ability to operate efficiently under varying conditions, the DMN2004K-7-F is a solid choice for designers and engineers looking to incorporate a reliable N-channel MOSFET into their electronic designs. Its small footprint and high performance characteristics make it an excellent component for modern, compact electronic devices.

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by Diodes Incorporated, which offers comprehensive technical information to ensure optimal use of the DMN2004K-7-F in their projects.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6526 $58.7340
220+ $0.5359 $117.8980
335+ $0.5186 $173.7310
460+ $0.5024 $231.1040
600+ $0.4851 $291.0600
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess