EN
  • EN
  • DE

ADSP-BF531SBBZ400

Part No ADSP-BF531SBBZ400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 400MHZ 169BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 52kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 169-PBGA (19x19)
Win Source Part Number 077856-ADSP-BF531SBBZ400
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF531SBBZ400 CAD Model

Description

ADSP-BF531SBBZ400 Image

The ADSP-BF531SBBZ400 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This product is part of the Blackfin family of processors, which are known for their exceptional signal processing capabilities and power efficiency. The ADSP-BF531SBBZ400 is optimized for a variety of applications, including audio and video processing, industrial control, and automotive systems.

Key Features:

  • Core Performance: The processor boasts a core clock speed of 400 MHz, providing robust computational power for demanding signal processing tasks.
  • Memory: It includes on-chip memory, with integrated instruction and data caches to enhance performance and minimize latency.
  • Peripherals: A range of peripherals is integrated, including UART, SPI, SPORT, and CAN interfaces, allowing for flexible connectivity options.
  • Power Efficiency: The ADSP-BF531SBBZ400 is designed to be power-efficient, making it ideal for portable and battery-powered applications.
  • Programmability: This DSP supports a rich instruction set and is programmable in C/C++, allowing for easier development and rapid deployment of complex algorithms.

Applications:

The versatility of the ADSP-BF531SBBZ400 makes it suitable for a wide range of applications. It is commonly used in:

  • Audio and video processing systems
  • Industrial control and automation
  • Automotive infotainment and driver assistance systems
  • Medical imaging devices
  • Communication infrastructure

Technical Specifications:

Parameter Value Clock Speed 400 MHz On-chip Memory Yes Integrated Peripherals UART, SPI, SPORT, CAN Power Consumption Low Programming Language Support C/C++

For developers and engineers looking for a reliable and high-performance DSP, the ADSP-BF531SBBZ400 from Analog Devices Inc. is a compelling choice, offering a blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.2407 $81.7221
6+ $22.3516 $134.1096
9+ $21.6528 $194.8752
12+ $20.9540 $251.4480
15+ $20.2564 $303.8460
20+ $18.1601 $363.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess