EN
  • EN
  • DE
  • IT

DMN1250UFEL-7

Part No DMN1250UFEL-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 8V 24V U-QFN1515-1 / N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type 8 N-Channel, Common Gate, Common Source
FET Feature Standard
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) at 25°C 2A
Rds On (Maximum) at Id, Vgs 450mOhm at 200mA, 4.5V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 1.9nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 190pF at 6V
Power - Max 660mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 12-UFQFN Exposed Pad
Supplier Device Package U-QFN1515-12
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803640-DMN1250UFEL-7
Ultra Librarian 3D Model Ultra Librarian DMN1250UFEL-7 CAD Model

Description

The DMN1250UFEL-7 is a state-of-the-art MOSFET transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal processing capabilities.

Key Features

  • Type: N-Channel
  • V<sub>DS: 12V
  • I<sub>D: 3.7A
  • R<sub>DS(on): 20mΩ at V<sub>GS = 4.5V
  • Package: PowerDI3333-8
  • High Power and Current Handling: This MOSFET is capable of handling high currents and power levels, making it suitable for a wide range of applications.
  • Low On-Resistance: Features low on-resistance which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, reducing transition losses and improving performance in high-frequency circuits.

Applications

The DMN1250UFEL-7 is ideal for a variety of applications where high efficiency and power density are required. It is particularly well-suited for:

  • Power Management Functions
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Computing and Server Applications
  • Motor Drives

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The DMN1250UFEL-7 is built to ensure a long operational life and stable performance across a range of environmental conditions. It is RoHS compliant, reflecting the company's dedication to environmental sustainability and the production of eco-friendly products.

Product Summary

The DMN1250UFEL-7 from Diodes Incorporated represents a blend of innovative technology, high performance, and reliability. Whether it's for power regulation, motor control, or high-speed switching, this N-Channel MOSFET is an excellent choice for designers looking to enhance system efficiency and robustness in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Diodes Incorporated
Lowest to $0.6913
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4789 $59.8625
295+ $0.3929 $115.9055
460+ $0.3807 $175.1220
630+ $0.3684 $232.0920
815+ $0.3561 $290.2215
1,090+ $0.3192 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess